Daemar Inc. ClearView Tubing > TSO Series > TSO Series Disc Springs TSO-500-012

Description
Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)
Description
Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TSO Series > TSO Series Disc Springs - TSO-500-012 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TSO Series > TSO Series Disc Springs
TSO-500-012
ClearView Tubing > TSO Series > TSO Series Disc Springs TSO-500-012
Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)

Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TSO-500-012
Product Name ClearView Tubing > TSO Series > TSO Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details