Daemar Inc. ClearView Tubing > TSC Series > TSC Series Disc Springs TSC-750-014

Description
Caplugs ClearView plastic tubing offers unique packaging and glass-like clarity. These closed-end tubes are an ideal package for a wide variety of products. The tubing has no side seams and the clear bottom is sonic welded for a secure seal. From industrial to consumer ended products, your end-user will appreciate this attractive and reusable package. Material: PETG Color: Natural (Clear)
Description
Caplugs ClearView plastic tubing offers unique packaging and glass-like clarity. These closed-end tubes are an ideal package for a wide variety of products. The tubing has no side seams and the clear bottom is sonic welded for a secure seal. From industrial to consumer ended products, your end-user will appreciate this attractive and reusable package. Material: PETG Color: Natural (Clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TSC Series > TSC Series Disc Springs - TSC-750-014 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TSC Series > TSC Series Disc Springs
TSC-750-014
ClearView Tubing > TSC Series > TSC Series Disc Springs TSC-750-014
Caplugs ClearView plastic tubing offers unique packaging and glass-like clarity. These closed-end tubes are an ideal package for a wide variety of products. The tubing has no side seams and the clear bottom is sonic welded for a secure seal. From industrial to consumer ended products, your end-user will appreciate this attractive and reusable package. Material: PETG Color: Natural (Clear)

Caplugs ClearView plastic tubing offers unique packaging and glass-like clarity. These closed-end tubes are an ideal package for a wide variety of products. The tubing has no side seams and the clear bottom is sonic welded for a secure seal. From industrial to consumer ended products, your end-user will appreciate this attractive and reusable package. Material: PETG Color: Natural (Clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TSC-750-014
Product Name ClearView Tubing > TSC Series > TSC Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details