Daemar Inc. ClearView Tubing > TRO Series > TRO Standard Wall Series > TRO Standard Wall Series Disc Springs TRO-1750-020-48.000

Description
Series TRO Standard Wall ClearView. Plastic tubing provides the product protection you need for your standard packaging applications. Whether you need to package, ship, store, or display your product. Series TRO clear plastic tubing will protect your investment. ClearView tubing provides the same clearness as acrylic or glass, minimizes scratching, features cleaner and straighter edges, and offers flexibility and impact resistance. Tubing is available in custom diameters and lengths to accommodate any project. Material: PETG Colour: Natural (Clear)
Description
Series TRO Standard Wall ClearView. Plastic tubing provides the product protection you need for your standard packaging applications. Whether you need to package, ship, store, or display your product. Series TRO clear plastic tubing will protect your investment. ClearView tubing provides the same clearness as acrylic or glass, minimizes scratching, features cleaner and straighter edges, and offers flexibility and impact resistance. Tubing is available in custom diameters and lengths to accommodate any project. Material: PETG Colour: Natural (Clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRO Series > TRO Standard Wall Series > TRO Standard Wall Series Disc Springs - TRO-1750-020-48.000 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRO Series > TRO Standard Wall Series > TRO Standard Wall Series Disc Springs
TRO-1750-020-48.000
ClearView Tubing > TRO Series > TRO Standard Wall Series > TRO Standard Wall Series Disc Springs TRO-1750-020-48.000
Series TRO Standard Wall ClearView. Plastic tubing provides the product protection you need for your standard packaging applications. Whether you need to package, ship, store, or display your product. Series TRO clear plastic tubing will protect your investment. ClearView tubing provides the same clearness as acrylic or glass, minimizes scratching, features cleaner and straighter edges, and offers flexibility and impact resistance. Tubing is available in custom diameters and lengths to accommodate any project. Material: PETG Colour: Natural (Clear)

Series TRO Standard Wall ClearView. Plastic tubing provides the product protection you need for your standard packaging applications. Whether you need to package, ship, store, or display your product. Series TRO clear plastic tubing will protect your investment. ClearView tubing provides the same clearness as acrylic or glass, minimizes scratching, features cleaner and straighter edges, and offers flexibility and impact resistance. Tubing is available in custom diameters and lengths to accommodate any project. Material: PETG Colour: Natural (Clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRO-1750-020-48.000
Product Name ClearView Tubing > TRO Series > TRO Standard Wall Series > TRO Standard Wall Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Boxes for Carbide Inserts - 1-49/64X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details