Daemar Inc. ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-750-022

Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )
Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs - TRC-750-022 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
TRC-750-022
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-750-022
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-750-022
Product Name ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details