Daemar Inc. ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-625-022

Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )
Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs - TRC-625-022 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
TRC-625-022
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-625-022
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-625-022
Product Name ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details