Daemar Inc. ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-3000-032

Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )
Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs - TRC-3000-032 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
TRC-3000-032
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-3000-032
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-3000-032
Product Name ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details