Daemar Inc. ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs TRC-1875-020

Description
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)
Description
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs - TRC-1875-020 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs
TRC-1875-020
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs TRC-1875-020
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-1875-020
Product Name ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1366428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 6.38 inch (162 mm)
Width 9.69 inch (246 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details