Daemar Inc. ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs TRC-1625-020

Description
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)
Description
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs - TRC-1625-020 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs
TRC-1625-020
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs TRC-1625-020
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-1625-020
Product Name ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details