Daemar Inc. ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs TRC-1500-018

Description
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)
Description
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs - TRC-1500-018 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs
TRC-1500-018
ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs TRC-1500-018
Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Series TRC Standard Wall ClearView. Tubing has a clear closed end. The TRC Series is available in a variety of lengths to meet all of your packaging needs. Material: PETG Colour: Natural (clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-1500-018
Product Name ClearView Tubing > TRC Series > TRC Standard Series > TRC Series Standard Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Packaging for Ceramic Inserts - 5-3/16 X 3-1/4 X 1 (132x82.75x26mm) MULTI BOX PP - MB132 - MOCAP LLC
Specs
Container Type Box
Height 1.19 inch (30.3 mm)
Width 3.5 inch (88.8 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details