Daemar Inc. SRT-SH Series, Tape SRT-SH-1500-30

Description
Silicone Rubber Tape - Description This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape. Recommended for Powder coating, E-coating, Plating, Anodizing \ Temperature Range Maximum temperature 600 ºF (315 ºC) Availability Available in roll form in a range of widths and thicknesses. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Silicone Rubber Tape - Description This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape. Recommended for Powder coating, E-coating, Plating, Anodizing \ Temperature Range Maximum temperature 600 ºF (315 ºC) Availability Available in roll form in a range of widths and thicknesses. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SRT-SH Series, Tape - SRT-SH-1500-30 - Daemar Inc.
Lawrenceville, GA, USA
SRT-SH Series, Tape
SRT-SH-1500-30
SRT-SH Series, Tape SRT-SH-1500-30
Silicone Rubber Tape - Description This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape. Recommended for Powder coating, E-coating, Plating, Anodizing \ Temperature Range Maximum temperature 600 ºF (315 ºC) Availability Available in roll form in a range of widths and thicknesses. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Silicone Rubber Tape -

Description
This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape.

Recommended for
Powder coating, E-coating, Plating, Anodizing \

Temperature Range
Maximum temperature 600 ºF (315 ºC)

Availability
Available in roll form in a range of widths and thicknesses.

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number SRT-SH-1500-30
Product Name SRT-SH Series, Tape
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Masking Tapes - 2796664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.2362 inches (6 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details