Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHR-0175-Z3X-A

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHR-0175-Z3X-A - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHR-0175-Z3X-A
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHR-0175-Z3X-A
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0175-Z3X-A
Product Name SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring installation - WKT-662 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
16mm Shaft Dia. External Retaining, with a 996kg Thrust Strength. - MD0471MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 2196 lbs (996 kg)
View Details
Circlips - 289433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Spring Steel; Steel
View Details