Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-PA External Shaft Reinforced Ring ~ Carbon Steel Phosphate Coating Disc Springs SHR-0175-PA-A

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-PA External Shaft Reinforced Ring ~ Carbon Steel Phosphate Coating Disc Springs - SHR-0175-PA-A - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-PA External Shaft Reinforced Ring ~ Carbon Steel Phosphate Coating Disc Springs
SHR-0175-PA-A
SHR - External Shaft Reinforced Ring. > SHR-PA External Shaft Reinforced Ring ~ Carbon Steel Phosphate Coating Disc Springs SHR-0175-PA-A
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0175-PA-A
Product Name SHR - External Shaft Reinforced Ring. > SHR-PA External Shaft Reinforced Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Spiral Retaining Ring - balanced spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-32-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CLM-110 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details