Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0175-H-A

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs - SHR-0175-H-A - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
SHR-0175-H-A
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0175-H-A
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0175-H-A
Product Name SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring - WZM-1375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining clip - MKRS-12-B - Festo Corporation
Specs
Ring Style Circlip
Design Units Metric
View Details
Spiral Retaining Rings - CG-118 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2940 lbs (1333 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details