Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0137-H-A

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs - SHR-0137-H-A - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
SHR-0137-H-A
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0137-H-A
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0137-H-A
Product Name SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 4000 lbs (1814 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYE-50 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Retaining Ring - ES-36 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CG-1025 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 157950 lbs (71633 kg)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.688
Specs
Ring Type External
Ring Load 1000 lbs (454 kg)
Finish Coating or Plating
View Details