Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0131-H

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs - SHR-0131-H - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
SHR-0131-H
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0131-H
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0131-H
Product Name SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 4000 lbs (1814 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Retaining Rings - WKT-725 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-L8-40 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CLM-250 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details