Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHR-0125-Z3X

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHR-0125-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHR-0125-Z3X
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHR-0125-Z3X
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0125-Z3X
Product Name SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 4000 lbs (1814 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.9843 inch (25 mm)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-90 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 2200 lbs (998 kg)
View Details
Retaining Ring - EH-67 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
2 Turn Internal Spiral Snap Ring - WKM-375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details