Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0125-H

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs - SHR-0125-H - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
SHR-0125-H
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs SHR-0125-H
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0125-H
Product Name SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 4000 lbs (1814 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Circlips - 2096700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details
2 Turn External Spiral Snap Ring - WZM-1425 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-78 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details