Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-ZD External Shaft Reinforced Ring ~ Zinc Dicromate Disc Springs SHR-0106-ZD

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-ZD External Shaft Reinforced Ring ~ Zinc Dicromate Disc Springs - SHR-0106-ZD - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-ZD External Shaft Reinforced Ring ~ Zinc Dicromate Disc Springs
SHR-0106-ZD
SHR - External Shaft Reinforced Ring. > SHR-ZD External Shaft Reinforced Ring ~ Zinc Dicromate Disc Springs SHR-0106-ZD
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0106-ZD
Product Name SHR - External Shaft Reinforced Ring. > SHR-ZD External Shaft Reinforced Ring ~ Zinc Dicromate Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 4000 lbs (1814 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - EAYH-L2-125 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.1260 inch (3.2 mm)
View Details
Spiral Retaining Rings - CL-775 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 53140 lbs (24100 kg)
View Details