Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs SHR-0098-ZF-A

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs - SHR-0098-ZF-A - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs
SHR-0098-ZF-A
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs SHR-0098-ZF-A
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0098-ZF-A
Product Name SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 2500 lbs (1134 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-22 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-ES-G6-20 - Festo Corporation
Specs
Design Units Metric
Ring Load 247 lbs (112 kg)
View Details
Spiral Retaining Rings - CL-381 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 12400 lbs (5624 kg)
View Details