Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs SHR-0087-ZF

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs - SHR-0087-ZF - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs
SHR-0087-ZF
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs SHR-0087-ZF
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0087-ZF
Product Name SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 2500 lbs (1134 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

External Grooveless Retaining Ring for .745 / .755
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
2 Turn External Spiral Snap Ring - EZ-10 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Circlips - 2836702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.9843 inch (25 mm)
View Details
Shock absorber retainer - DAYP-E21-110 - Festo Corporation
Specs
Design Units Metric
View Details