Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHR-0075-Z3X-A

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHR-0075-Z3X-A - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHR-0075-Z3X-A
SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHR-0075-Z3X-A
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0075-Z3X-A
Product Name SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 2500 lbs (1134 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-98 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - DADP-DGC-18-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-175 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 6200 lbs (2812 kg)
View Details