Daemar Inc. SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs SHR-0066-ZF

Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet
Description
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs - SHR-0066-ZF - Daemar Inc.
Lawrenceville, GA, USA
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs
SHR-0066-ZF
SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs SHR-0066-ZF
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHR-0066-ZF
Product Name SHR - External Shaft Reinforced Ring. > SHR-ZF External Shaft Reinforced Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 900 lbs (408 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Retaining Ring - DNH-45 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Radially Assembled Retaining Rings - BE-15 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 75 lbs (34.01 kg)
View Details
Carbon Spring Steel external retaining ring for 0.875
Specs
Ring Type External
Ring Load 1650 lbs (748 kg)
Material Carbon Spring Steel
View Details