The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart.
Size Range: .394 in - 2.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | SHR-0042-Z3X |
| Product Name | SHR - External Shaft Reinforced Ring. > SHR-Z3X External Shaft Reinforced Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs |
| Ring Type | External |
| Ring Style | Circlip |
| Ring Load | 530 lbs (240 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |