Daemar Inc. SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs SHM-0031-ZD

Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet
Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs - SHM-0031-ZD - Daemar Inc.
Lawrenceville, GA, USA
SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs
SHM-0031-ZD
SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs SHM-0031-ZD
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in

The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Size Range: .101 in - .375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHM-0031-ZD
Product Name SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Circlip
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-625 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining ring - CQSR-22 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Circlips - 2836697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.6299 inch (16 mm)
View Details
Spiral Retaining Rings - CL-75 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 740 lbs (336 kg)
View Details