Daemar Inc. SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs SHM-0025-ZD

Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet
Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs - SHM-0025-ZD - Daemar Inc.
Lawrenceville, GA, USA
SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs
SHM-0025-ZD
SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs SHM-0025-ZD
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in

The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Size Range: .101 in - .375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHM-0025-ZD
Product Name SHM - External Shaft Tamper-Proof Ring- > SHM-ZD External Shaft Tamper-Proof Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Circlip
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Circlips - 2836681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.26 inch (32 mm)
View Details
Retaining Ring - WKT-875 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - ES-185 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details