Daemar Inc. SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHM-0022-Z3X

Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet
Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHM-0022-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHM-0022-Z3X
SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHM-0022-Z3X
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in

The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Size Range: .101 in - .375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHM-0022-Z3X
Product Name SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring Types - WK-1025 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-185 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-66 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 950 lbs (431 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details