The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Size Range: .101 in - .375 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | SHM-0013-Z3X |
| Product Name | SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs |
| Ring Type | External |
| Ring Style | Circlip |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |