Daemar Inc. SHM - External Shaft Tamper-Proof Ring- > SHM-H External Shaft Tamper-Proof Ring ~ Stainless Steel Disc Springs SHM-0012-H

Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet
Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHM - External Shaft Tamper-Proof Ring- > SHM-H External Shaft Tamper-Proof Ring ~ Stainless Steel Disc Springs - SHM-0012-H - Daemar Inc.
Lawrenceville, GA, USA
SHM - External Shaft Tamper-Proof Ring- > SHM-H External Shaft Tamper-Proof Ring ~ Stainless Steel Disc Springs
SHM-0012-H
SHM - External Shaft Tamper-Proof Ring- > SHM-H External Shaft Tamper-Proof Ring ~ Stainless Steel Disc Springs SHM-0012-H
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in

The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Size Range: .101 in - .375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHM-0012-H
Product Name SHM - External Shaft Tamper-Proof Ring- > SHM-H External Shaft Tamper-Proof Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-DGC-40-GF - Festo Corporation
Specs
Design Units Metric
Material Aluminum Anodized
View Details
2 Turn External Spiral Snap Ring - EZ-9 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Spiral Retaining Rings - CLR-243 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 10163 lbs (4609 kg)
View Details