Daemar Inc. SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHI-0393-Z3X

Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet
Description
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHI-0393-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHI-0393-Z3X
SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHI-0393-Z3X
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in

Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal.
Size Range: .500 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHI-0393-Z3X
Product Name SHI - External Shaft Inverted Ring. > SHI-Z3X External Shaft Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 7850 lbs (3560 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-50 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Shock absorber retainer - DADP-DGC-32-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CLR-193 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8078 lbs (3663 kg)
View Details