Daemar Inc. SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0043-ZF

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs - SH-0043-ZF - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
SH-0043-ZF
SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs SH-0043-ZF
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0043-ZF
Product Name SH - External Shaft Ring > SH-ZF~ External Shaft Ring~ Zinc Bright Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 470 lbs (213 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
2 Turn Internal Spiral Retaining Ring 65Mn - DNK-37 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Stainless Steel (PH15-7) External E-Ring for 0.25
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Circlips - 2836677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5906 inch (15 mm)
View Details