Daemar Inc. SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs SH-0031-H

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs - SH-0031-H - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs
SH-0031-H
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs SH-0031-H
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0031-H
Product Name SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 470 lbs (213 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

External Grooveless Retaining Ring for .497 / .503
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Shock absorber retainer - EAYH-L2-220 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CL-356 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 11580 lbs (5252 kg)
View Details