Daemar Inc. SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs SH-0027-ZD

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs - SH-0027-ZD - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs
SH-0027-ZD
SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs SH-0027-ZD
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0027-ZD
Product Name SH - External Shaft Ring > SH-ZD~ External Shaft Ring~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 470 lbs (213 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring removal - WKT-775 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Carbon Spring Steel Internal Ring for 0.901
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 17500 lbs (7937 kg)
Material Carbon Spring Steel
View Details
Circlips - 2836695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5512 inch (14 mm)
View Details