Daemar Inc. SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs SH-0018-PA

Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet
Description
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs - SH-0018-PA - Daemar Inc.
Lawrenceville, GA, USA
SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs
SH-0018-PA
SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs SH-0018-PA
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: .125 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SH-0018-PA
Product Name SH - External Shaft Ring > SH-PA~ External Shaft Ring~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Circlip
Ring Load 105 lbs (47.62 kg)
Material Beryllium Copper
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - FH-240 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Shock absorber retainer - KYP-32 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CL-475 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 18470 lbs (8376 kg)
View Details