Daemar Inc. E - External E Ring > E-Z3X - External E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SE-0043-Z3X

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-Z3X - External E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SE-0043-Z3X - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-Z3X - External E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SE-0043-Z3X
E - External E Ring > E-Z3X - External E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SE-0043-Z3X
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SE-0043-Z3X
Product Name E - External E Ring > E-Z3X - External E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 800 lbs (363 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Beryllium Copper external retaining ring for 0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 35 lbs (15.87 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Shock absorber retainer - KYE-120 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.97 inch (50 mm)
View Details