Daemar Inc. E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs SE-0031-PA

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs - SE-0031-PA - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs
SE-0031-PA
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs SE-0031-PA
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SE-0031-PA
Product Name E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 325 lbs (147 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Constant Section Retaining Ring For Shaft - constant section retaining ring for shaft - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
Material Stainless Steel
View Details
Shock absorber retainer - DAYP-E21-110 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CG-1275 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 244240 lbs (110766 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details