Daemar Inc. E - External E Ring > E-ZF - External E Ring ~ Zinc Bright Disc Springs SE-0021-ZF

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-ZF - External E Ring ~ Zinc Bright Disc Springs - SE-0021-ZF - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-ZF - External E Ring ~ Zinc Bright Disc Springs
SE-0021-ZF
E - External E Ring > E-ZF - External E Ring ~ Zinc Bright Disc Springs SE-0021-ZF
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SE-0021-ZF
Product Name E - External E Ring > E-ZF - External E Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 225 lbs (102 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-287 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 15650 lbs (7098 kg)
View Details
Circlips - 2836710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.97 inch (50 mm)
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-750 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details