Daemar Inc. E - External E Ring > E-ZD - External E Ring ~ Zinc Dichromate Disc Springs SE-0021-ZD

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-ZD - External E Ring ~ Zinc Dichromate Disc Springs - SE-0021-ZD - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-ZD - External E Ring ~ Zinc Dichromate Disc Springs
SE-0021-ZD
E - External E Ring > E-ZD - External E Ring ~ Zinc Dichromate Disc Springs SE-0021-ZD
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SE-0021-ZD
Product Name E - External E Ring > E-ZD - External E Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 225 lbs (102 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 2.750
Specs
Ring Type External
Ring Load 14400 lbs (6531 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - EAYH-L2-125 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2096592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details