Daemar Inc. SB Series, Bushings SB2500-31

Description
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black
Description
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
SB Series, Bushings - SB2500-31 - Daemar Inc.
Lawrenceville, GA, USA
SB Series, Bushings
SB2500-31
SB Series, Bushings SB2500-31
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Supplier's Site
SB Series, Bushings - SB2500-31 - Daemar Inc.
Lawrenceville, GA, USA
SB Series, Bushings
SB2500-31
SB Series, Bushings SB2500-31
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number SB2500-31
Product Name SB Series, Bushings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details