Daemar Inc. Wheel Hub Seals S16223243M18

Description
DMR™ Wheel Hub Seals protect bearings and shafts during operation, installation and removal by providing a built-in wear sleeve and rubber coated metal casings.
Datasheet
Description
DMR™ Wheel Hub Seals protect bearings and shafts during operation, installation and removal by providing a built-in wear sleeve and rubber coated metal casings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wheel Hub Seals - S16223243M18 - Daemar Inc.
Lawrenceville, GA, USA
Wheel Hub Seals
S16223243M18
Wheel Hub Seals S16223243M18
DMR™ Wheel Hub Seals protect bearings and shafts during operation, installation and removal by providing a built-in wear sleeve and rubber coated metal casings.

DMR™ Wheel Hub Seals protect bearings and shafts during operation, installation and removal by providing a built-in wear sleeve and rubber coated metal casings.

Supplier's Site
Oil Seals Inch Series Disc Springs - S16223243M18 - Daemar Inc.
Lawrenceville, GA, USA
Oil Seals Inch Series Disc Springs
S16223243M18
Oil Seals Inch Series Disc Springs S16223243M18
Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.

Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc. Daemar Inc.
Product Category Dynamic Seals Oil Seals and Grease Seals
Product Number S16223243M18 S16223243M18
Product Name Wheel Hub Seals Oil Seals Inch Series Disc Springs
Shaft O.D. or Seal I.D. 1.62 inch (41.27 mm) 1.62 inch (41.15 mm)
Unlock Full Specs
to access all available technical data