Rotary shaft seals play a key role in extending the operating life of bearing systems and reducing the overall costs of maintaining these systems. The primary function of a rotary shaft seal is to retain bearing system lubricants therefore allowing the bearings to operate in optimal levels of lubrication. The secondary function of a rotary shaft seal is to exclude contaminants from the system, contaminants that can both damage bearings and break down the effectiveness of lubricants.This catalogue provides a listing of Daemar’s standard rotary shaft seal styles and sizes. Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the standard silicones and nitriles. Additionally, design parameters for shaft and bore configurations are provided.
| Daemar Inc. | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | S1300150062C |
| Product Name | Oil Seals Inch Series Disc Springs |
| Material (ASTM Abbreviation) | Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature) |