Daemar Inc. Spirolox®, RST - External Retaining Rings RST-1000

Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RST - External Retaining Rings - RST-1000 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RST - External Retaining Rings
RST-1000
Spirolox®, RST - External Retaining Rings RST-1000
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RST-1000
Product Name Spirolox®, RST - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Retaining Ring 65Mn - WKT-145 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining ring - CQSR-12 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Radially Assembled Retaining Rings - C-40 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 300 lbs (136 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details