Daemar Inc. Spirolox®, RST - External Retaining Rings RST-0200

Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RST - External Retaining Rings - RST-0200 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RST - External Retaining Rings
RST-0200
Spirolox®, RST - External Retaining Rings RST-0200
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RST-0200
Product Name Spirolox®, RST - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring -  - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-25-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Constant Section Retaining Rings, Snap Rings - CBS-370 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details