Daemar Inc. Spirolox®, RST - External Retaining Rings RST-0050

Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RST - External Retaining Rings - RST-0050 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RST - External Retaining Rings
RST-0050
Spirolox®, RST - External Retaining Rings RST-0050
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RST-0050
Product Name Spirolox®, RST - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-46 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Shock absorber retainer - DADP-DGC-32-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CL-337 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 10970 lbs (4975 kg)
View Details