Daemar Inc. Spirolox®, RSN - External Retaining Rings RSN-1150

Description
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet
Description
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RSN - External Retaining Rings - RSN-1150 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RSN - External Retaining Rings
RSN-1150
Spirolox®, RSN - External Retaining Rings RSN-1150
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in

The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing.
Size Range: .500 in - 15.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RSN-1150
Product Name Spirolox®, RSN - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Snap Ring - EK-98 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-18 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-78 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1330 lbs (603 kg)
View Details