Daemar Inc. Spirolox®, RSN - External Retaining Rings RSN-0131

Description
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet
Description
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RSN - External Retaining Rings - RSN-0131 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RSN - External Retaining Rings
RSN-0131
Spirolox®, RSN - External Retaining Rings RSN-0131
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in

The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing.
Size Range: .500 in - 15.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RSN-0131
Product Name Spirolox®, RSN - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 1.31 inch (33.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - FH-062 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - KYP-18 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-450 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 30220 lbs (13705 kg)
View Details