Daemar Inc. Spirolox®, RS - External Retaining Rings RS-0181

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RS - External Retaining Rings - RS-0181 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RS - External Retaining Rings
RS-0181
Spirolox®, RS - External Retaining Rings RS-0181
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RS-0181
Product Name Spirolox®, RS - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 1.81 inch (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-700 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-L8-40 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CLM-185 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details