Daemar Inc. Spirolox®, RS - External Retaining Rings RS-0087

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RS - External Retaining Rings - RS-0087 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RS - External Retaining Rings
RS-0087
Spirolox®, RS - External Retaining Rings RS-0087
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RS-0087
Product Name Spirolox®, RS - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 0.8800 inch (22.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-13 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Retainer - EAYH-L2-160-N - Festo Corporation
Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CLM-78 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details