Daemar Inc. Spirolox®, RRT - Internal Retaining Rings RRT-0262

Description
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RRT - Internal Retaining Rings - RRT-0262 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RRT - Internal Retaining Rings
RRT-0262
Spirolox®, RRT - Internal Retaining Rings RRT-0262
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RRT-0262
Product Name Spirolox®, RRT - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring - WKT-975 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-40 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-131 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 3700 lbs (1678 kg)
View Details