Daemar Inc. Spirolox®, RRT - Internal Retaining Rings RRT-0200

Description
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RRT - Internal Retaining Rings - RRT-0200 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RRT - Internal Retaining Rings
RRT-0200
Spirolox®, RRT - Internal Retaining Rings RRT-0200
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RRT-0200
Product Name Spirolox®, RRT - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-52 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-80 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CG-78 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1330 lbs (603 kg)
View Details