Daemar Inc. Spirolox®, RRN - Internal Retaining Rings RRN-1250

Description
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet
Description
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RRN - Internal Retaining Rings - RRN-1250 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RRN - Internal Retaining Rings
RRN-1250
Spirolox®, RRN - Internal Retaining Rings RRN-1250
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in

The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing.
Size Range: .500 in - 15.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RRN-1250
Product Name Spirolox®, RRN - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 12.5 inch (317 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EK-37 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-32 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CLM-55 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details